HARMONY XB4, ILLUMINATED PUSH BU
Schneider Electric XB4BW31G5
Pushbutton Switches PUSHBUTTON LED 120V 22MM XB4
HARMONY XB4, ILLUMINATED PUSH BU
PUSHBUTTON SWITCH, FLUSH MOUNT, ONLY ROUND, WHITE, ILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT, 0.87 INCH MOUNT HOLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BW31G5-ND | 6095880 | XB4BW31G5 | XB4BW31G5 | 57696969 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | No/nc | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw Terminals |