The XB4BVM5 is a complete pilot light with an integral protected LED, designed for indication at 230...240 V AC, 50/60 Hz. It has a round head with an orange lens, a mounting diameter of 22 mm, and dimensions of 30 mm width, 47 mm height, and 54 mm depth. The device uses screw clamp terminals supporting 0.22 to 2.5 mm² cables without cable ends, and complies with EN/IEC 60947-1 and IEC 60536 Class I. It is rated IP69, IP67, IP66, and NEMA 4X, with an IK06 impact protection rating. The service life is 100,000 hours at rated voltage and 25 °C. The ambient operating and storage temperature range is -40 to 70 °C. It meets UL 508, CSA C22.2 No 14, and EN/IEC 60947-5-1 standards, and is UL listed.
230-240V YEL PROTECTED LED PILOT LIGHT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 72K1462 |
| Product Name | 230-240V Yel Protected Led Pilot Light Schneider Electric |