Schneider Electric Panel Indicators, Pilot Lights XB4BVM1

Description
LED PNL IND 30MM SRW TERMINAL
Request a Quote Datasheet
Description
LED PNL IND 30MM SRW TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 4008-XB4BVM1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
4008-XB4BVM1-ND
Panel Indicators, Pilot Lights 4008-XB4BVM1-ND
LED PNL IND 30MM SRW TERMINAL

LED PNL IND 30MM SRW TERMINAL

Buy Now Datasheet
Pilot Lights - 6095818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pilot Lights
6095818
Pilot Lights 6095818
Schneider Electric XB4BVM1 Pilot Light

Schneider Electric XB4BVM1 Pilot Light

Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XB4BVM1
Industrial Panel Mount Indicators / Switch Indicators XB4BVM1
Industrial Panel Mount Indicators / Switch Indicators 230-240V PROTECTED WHITE LED PLT LIGHT

Industrial Panel Mount Indicators / Switch Indicators 230-240V PROTECTED WHITE LED PLT LIGHT

Buy Now Datasheet
Pilot Light - 57696893 - Radwell International
Willingboro, NJ, United States
Pilot Light
57696893
Pilot Light 57696893
PILOT LIGHT, 230-240 VAC, 50/60 HZ, 14 MA, 4 KV, WHITE, 22 MM DIAMETER, PLAIN LENS, WITH INTEGRAL LED, CHROME PLATED METAL BEZEL, IP66/67/69/69K. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, 230-240 VAC, 50/60 HZ, 14 MA, 4 KV, WHITE, 22 MM DIAMETER, PLAIN LENS, WITH INTEGRAL LED, CHROME PLATED METAL BEZEL, IP66/67/69/69K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pilot Light, 22Mm, White, 240Vac; Led Colour Schneider Electric - 66AH7567 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, White, 240Vac; Led Colour Schneider Electric
66AH7567
Pilot Light, 22Mm, White, 240Vac; Led Colour Schneider Electric 66AH7567
PILOT LIGHT, 22MM, WHITE, 240VAC; LED Colour:White; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHCRoHS Compliant: Yes

PILOT LIGHT, 22MM, WHITE, 240VAC; LED Colour:White; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB4 Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 4008-XB4BVM1-ND 6095818 XB4BVM1 57696893 66AH7567
Product Name Panel Indicators, Pilot Lights Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Pilot Light Pilot Light, 22Mm, White, 240Vac; Led Colour Schneider Electric
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
Terminal Type Screw Terminals Screw Terminals; Screw
Voltage type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Global Series, LED, lens, blue - K859500815-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details