Green Complete Pilot Light, 22mm,
Switch, Pushbutton, LED, Green, 24VAC/DC, 22mm
Pushbutton Switches PUSH BUTTON LIGHT MODULE 24V 22MM XB4
| Galco Industrial Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | XB4BVB3 | 70007505 | XB4BVB3 |
| Product Name | SQD Pushbutton Illuminated | Switch, Pushbutton, LED, Green, 24VAC/DC, 22mm | Pushbutton Switches |
| Terminal Type | Screw |