The XB4BV61 is a complete pilot light for signaling applications, featuring a round white lens with a plain surface and a BA9s bulb base, rated for up to 250 V AC. It has a mounting diameter of 22 mm and a chromium-plated metal bezel with a Zamak fixing collar. The device measures 30 mm in width, 47 mm in height, and 55 mm in depth, weighing 75 grams. It uses screw clamp terminals for connections up to 2.5 mm² and meets IP69, IP67, IP66, and NEMA 4X/13 protection ratings, with an IK06 impact resistance. It operates from -40 °C to 55 °C and is certified to UL 508, CSA C22.2 No 14, and EN/IEC 60947-1 standards.
PUSH BUTTON LIGHT MODULE 250VXB4B
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6524 |
| Product Name | Push Button Light Module 250Vxb4B Schneider Electric |