Schneider Electric XB4BS8444
EMERGENCY STOP PUSH BUTTON, 40MM MUSHROOM HEAD, MAINTAINED PUSH/TURNED TO RELEASE, SIZE 22MM CONTACT RATING 600VAC AT 10 AMPS, 2 N.C. CONTACTS, RED. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1222311 | 57702754 |
| Product Name | Emergency Stop Push Buttons | Pushbutton |
| Configuration | Normally Closed (NC) | Normally Closed (NC) |
| Switching Mechanism | 2 NC | |
| Features | DustProof; Weather resistant or waterproof |