Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212409-XB4BS8444
Number of Positions: 2
Color: Red
Termination: Screw
Current Rating: 1.2 A
Ratings: IP66
Contact Current Rating: 6 A
Categories: Custom Parts
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (AC): 600 V
Throw Configuration: DPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212409-XB4BS8444 |
| Product Name | Custom Parts - Custom Parts (U - Z) - XB4BS8444 |