The Pb Switch, SPST, 6A, 120VAC, Red, Screw is part of the Harmony XB4 series by Schneider Electric. This momentary pushbutton switch features a round actuator with a red cap and is designed for easy installation with a panel cutout diameter of 22.5 mm. It operates with a maximum current rating of 6A at 120VAC and is equipped with screw clamp terminals for secure connections. The switch has a mechanical durability of up to 5 million cycles, ensuring long-lasting performance. It is rated for use in environments with ambient temperatures ranging from -20°C to 75°C and has an IP66 degree of protection, making it suitable for harsh conditions. The product is RoHS compliant and free of toxic heavy metals, aligning with environmental standards.
HAZ LOC - PB RED W/RED BOOT
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.C., Red, -40 +70 , IP66
PB SWITCH, SPST, 6A, 120VAC, RED, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
HAZ LOC - PB RED W/RED BOOT
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BPS42GEX-ND | XB4BPS42GEX | 07AH1236 | XB4BPS42GEX |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Screw Terminals | Screw | Screw Terminals |