COMPLETE PUSH BUTTON, HARMONY XB
PB SWITCH, SPST, 6A, 120VAC, GRN, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Green, -40 +70 , IP66
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BPS31GEX-ND | 07AH1235 | XB4BPS31GEX |
| Product Name | Pushbutton Switches | Pb Switch, Spst, 6A, 120Vac, Grn, Screw; Product Range Schneider Electric | Pushbutton Switches |
| Actuator Specifications | Round, Button, Mushroom | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Double Throw (SPDT) |
| Terminal Type | Screw Terminals | Screw |