Schneider Electric Pushbutton Switches XB4BPS21GEX

Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet
Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BPS21GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BPS21GEX-ND
Pushbutton Switches 4008-XB4BPS21GEX-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BPS21GEX
Pushbutton Switches XB4BPS21GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Black, -40 +70 , IP66

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Black, -40 +70 , IP66

Buy Now Datasheet
Pb Switch, Spst, 6A, 120Vac, Blk, Screw; Product Range Schneider Electric - 07AH1234 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 120Vac, Blk, Screw; Product Range Schneider Electric
07AH1234
Pb Switch, Spst, 6A, 120Vac, Blk, Screw; Product Range Schneider Electric 07AH1234
PB SWITCH, SPST, 6A, 120VAC, BLK, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 120VAC, BLK, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BPS21GEX-ND XB4BPS21GEX 07AH1234
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 6A, 120Vac, Blk, Screw; Product Range Schneider Electric
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB25AW - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers