Schneider Electric Pushbutton Switches XB4BPS11GEX

Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet
Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BPS11GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BPS11GEX-ND
Pushbutton Switches 4008-XB4BPS11GEX-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Pb Switch, Spst, 6A, 120Vac, Wht, Screw; Product Range Schneider Electric - 07AH1233 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 120Vac, Wht, Screw; Product Range Schneider Electric
07AH1233
Pb Switch, Spst, 6A, 120Vac, Wht, Screw; Product Range Schneider Electric 07AH1233
PB SWITCH, SPST, 6A, 120VAC, WHT, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 120VAC, WHT, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BPS11GEX
Pushbutton Switches XB4BPS11GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., White, -40 +70 , IP66

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., White, -40 +70 , IP66

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BPS11GEX-ND 07AH1233 XB4BPS11GEX
Product Name Pushbutton Switches Pb Switch, Spst, 6A, 120Vac, Wht, Screw; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Round, Button, Mushroom
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT)
Terminal Type Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-1437571-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details