Schneider Electric Pushbutton Switches XB4BP683BM5GEX

Description
COMPLETE ILLUMINATED PUSH BUTTON
Request a Quote Datasheet
Description
COMPLETE ILLUMINATED PUSH BUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BP683BM5GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BP683BM5GEX-ND
Pushbutton Switches 4008-XB4BP683BM5GEX-ND
COMPLETE ILLUMINATED PUSH BUTTON

COMPLETE ILLUMINATED PUSH BUTTON

Buy Now Datasheet
Pb Switch, Dpst-No, 6A, 120Vac, Blue; Product Range Schneider Electric - 07AH1253 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-No, 6A, 120Vac, Blue; Product Range Schneider Electric
07AH1253
Pb Switch, Dpst-No, 6A, 120Vac, Blue; Product Range Schneider Electric 07AH1253
PB SWITCH, DPST-NO, 6A, 120VAC, BLUE; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PB SWITCH, DPST-NO, 6A, 120VAC, BLUE; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BP683BM5GEX
Pushbutton Switches XB4BP683BM5GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 2 N.O., Blue, -40 +70 , IP66

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 2 N.O., Blue, -40 +70 , IP66

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BP683BM5GEX-ND 07AH1253 XB4BP683BM5GEX
Product Name Pushbutton Switches Pb Switch, Dpst-No, 6A, 120Vac, Blue; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Double Pole, Single Throw (DPST); DPST-NO Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011F24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 354967 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details