Schneider Electric Pushbutton Switches XB4BP581GEX

Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet
Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BP581GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BP581GEX-ND
Pushbutton Switches 4008-XB4BP581GEX-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BP581GEX
Pushbutton Switches XB4BP581GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Yellow, -40 +70 , IP66

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Yellow, -40 +70 , IP66

Buy Now Datasheet
Pb Switch, Spst, 6A, 120Vac, Yel, Screw; Product Range Schneider Electric - 07AH1249 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 120Vac, Yel, Screw; Product Range Schneider Electric
07AH1249
Pb Switch, Spst, 6A, 120Vac, Yel, Screw; Product Range Schneider Electric 07AH1249
PB SWITCH, SPST, 6A, 120VAC, YEL, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 120VAC, YEL, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BP581GEX-ND XB4BP581GEX 07AH1249
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 6A, 120Vac, Yel, Screw; Product Range Schneider Electric
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details