Schneider Electric Push Button Switches XB4BP482GEX

Description
Schneider Electric XB4BP482GEX
Request a Quote Datasheet
Description
Schneider Electric XB4BP482GEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 340735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
340735
Push Button Switches 340735
Schneider Electric XB4BP482GEX

Schneider Electric XB4BP482GEX

Supplier's Site
Pushbutton Switches - 4008-XB4BP482GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BP482GEX-ND
Pushbutton Switches 4008-XB4BP482GEX-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BP482GEX
Pushbutton Switches XB4BP482GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.C., Red, -40 +70 , IP66

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.C., Red, -40 +70 , IP66

Buy Now Datasheet
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric - 07AH1246 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric
07AH1246
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric 07AH1246
PB SWITCH, SPST, 6A, 120VAC, RED, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 120VAC, RED, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 340735 4008-XB4BP482GEX-ND XB4BP482GEX 07AH1246
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism 1 NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Features RoHS DustProof RoHS
Actuator Specifications Round, Button, Mushroom
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-ARM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1450611 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 1rt
View Details