Schneider Electric Pushbutton Switches XB4BP42GEX

Description
HAZ LOC - PB RED W/BOOT
Request a Quote Datasheet
Description
HAZ LOC - PB RED W/BOOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BP42GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BP42GEX-ND
Pushbutton Switches 4008-XB4BP42GEX-ND
HAZ LOC - PB RED W/BOOT

HAZ LOC - PB RED W/BOOT

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BP42GEX
Pushbutton Switches XB4BP42GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.C., Red, -40 +70 , IP66

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.C., Red, -40 +70 , IP66

Buy Now Datasheet
Switches - Pushbutton Switches - XB4BP42GEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4BP42GEX
Switches - Pushbutton Switches XB4BP42GEX
HAZ LOC - PB RED W/BOOT

HAZ LOC - PB RED W/BOOT

Supplier's Site
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric - 07AH1245 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric
07AH1245
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric 07AH1245
PB SWITCH, SPST, 6A, 120VAC, RED, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 120VAC, RED, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BP42GEX-ND XB4BP42GEX XB4BP42GEX 07AH1245
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details