HAZ LOC - PB GREEN W/BOOT
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Green, -40 +70 , IP66
PB SWITCH, SPST, 6A, 120VAC, GRN, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
HAZ LOC - PB GREEN W/BOOT
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BP31GEX-ND | XB4BP31GEX | 07AH1242 | XB4BP31GEX |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 6A, 120Vac, Grn, Screw; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals | Screw | Screw Terminals |