The XB4BP21 is a complete pushbutton for control applications, featuring a black projecting, unmarked spring-return operator with a clear boot, and a 1 NO slow-break contact. It has a mounting diameter of 22 mm, overall dimensions of 47 mm height, 30 mm width, and 61 mm depth, and is secured with a Zamak fixing collar and chromium-plated metal bezel. The device operates with an actuation force of 3.8 N and a travel of 2.6 mm to change state, and is rated for 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13. It meets IP67 and NEMA 4X protection standards, withstands 6 kV impulse voltage, and is certified to EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. The terminals accept screw clamp connections with or without cable ends, up to 2.5 mm². Mechanical durability is rated at 10 million cycles.
NON-ILLUM CLEAR BOOT-BLACK EXTENDED ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6501 |
| Product Name | Non-Illum Clear Boot-Black Extended Rohs Compliant Schneider Electric |
| Approvals | RoHS |