Schneider Electric Pushbutton Switches XB4BL73415

Description
HARMONY XB4, DOUBLE-HEADED PUSH
Request a Quote Datasheet
Description
HARMONY XB4, DOUBLE-HEADED PUSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BL73415-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BL73415-ND
Pushbutton Switches 4008-XB4BL73415-ND
HARMONY XB4, DOUBLE-HEADED PUSH

HARMONY XB4, DOUBLE-HEADED PUSH

Buy Now Datasheet
Push Button Switches - 1238146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1238146
Push Button Switches 1238146
Schneider Electric XB4BL73415

Schneider Electric XB4BL73415

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BL73415
Pushbutton Switches XB4BL73415
Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4B

Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4B

Buy Now Datasheet
Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric - 85R3658 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric
85R3658
Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric 85R3658
SWITCH, PUSHBUTTON, 1NO/1NC, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Actuator / Cap Colour:Green, Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 1NO/1NC, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Actuator / Cap Colour:Green, Red RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst-No/nc, 6A, 120Vac; Switch Operation Schneider Electric - 66AH7546 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 6A, 120Vac; Switch Operation Schneider Electric
66AH7546
Pb Switch, Spst-No/nc, 6A, 120Vac; Switch Operation Schneider Electric 66AH7546
PB SWITCH, SPST-NO/NC, 6A, 120VAC; Switch Operation:Momentary; Contact Configuration:SPST-N O, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Screw Clamp; Product Range:HarmonyRoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 6A, 120VAC; Switch Operation:Momentary; Contact Configuration:SPST-NO, SPST-NC; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Screw Clamp; Product Range:HarmonyRoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - XB4BL73415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4BL73415
Switches - Pushbutton Switches XB4BL73415
HARMONY XB4, DOUBLE-HEADED PUSH

HARMONY XB4, DOUBLE-HEADED PUSH

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BL73415-ND 1238146 XB4BL73415 85R3658 66AH7546 XB4BL73415
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric Pb Switch, Spst-No/nc, 6A, 120Vac; Switch Operation Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Rectangular, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) No/nc Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals; Screw Screw Screw Terminals; Screw Clamp Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A3A Lighted Pushbutton Switch - A3AA-90A1-00H - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR35BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details