Schneider Electric XB4BK134B5
ILL SS METAL RED 22MM 3POS 24V
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 1238142 | 4008-XB4BK134B5-ND |
| Product Name | Selector Switches | Selector Switches |
| Angle of Throw | 45 degrees | |
| Positions per Pole | 3 | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals |
| Features | DustProof; Weather resistant or waterproof | Has CSA Certification; Is UL listed |