Schneider Electric Selector Switches XB4BK125B5

Description
SWITCH SELECT 2POS DPST 6A 120V
Request a Quote Datasheet
Description
SWITCH SELECT 2POS DPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB4BK125B5-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4BK125B5-ND
Selector Switches 4008-XB4BK125B5-ND
SWITCH SELECT 2POS DPST 6A 120V

SWITCH SELECT 2POS DPST 6A 120V

Buy Now Datasheet
Selector Switches - 6095509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
6095509
Selector Switches 6095509
Schneider Electric XB4BK125B5

Schneider Electric XB4BK125B5

Supplier's Site
Illum Rotary Switch, 1Pole, 6A, 120Vac; No. Of Switch Positions Schneider Electric - 66AH7539 - Newark, An Avnet Company
Chicago, IL, United States
Illum Rotary Switch, 1Pole, 6A, 120Vac; No. Of Switch Positions Schneider Electric
66AH7539
Illum Rotary Switch, 1Pole, 6A, 120Vac; No. Of Switch Positions Schneider Electric 66AH7539
ILLUM ROTARY SWITCH, 1POLE, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illumin ated; RoHS Compliant: Yes

ILLUM ROTARY SWITCH, 1POLE, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB4BK125B5-ND 6095509 66AH7539
Product Name Selector Switches Selector Switches Illum Rotary Switch, 1Pole, 6A, 120Vac; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals Screw Terminals; Screw
Features Has CSA Certification; Is UL listed DustProof; Weather resistant or waterproof
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details