Schneider Electric XB4BK123B5
SWITCH SELECT 2POS DPST 6A 120V
SELECTOR SWITCH, ILLUM, 2POS, 600V, 1.2A; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:1.2A; Contact Voltage AC Max:600V; Product Range:Harmony XB4 Series; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 6095458 | 4008-XB4BK123B5-ND | 66AH7535 |
| Product Name | Selector Switches | Selector Switches | Selector Switch, Illum, 2Pos, 600V, 1.2A; No. Of Switch Positions Schneider Electric |
| Angle of Throw | 90 degrees | 90 degrees | |
| Number of Poles | 1 poles | 2 poles | |
| Positions per Pole | 2 | 2 Position | |
| Dimensions | 46.5 x 30 x 70mm | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals |