Schneider Electric Selector Switches XB4BJ33GEX

Description
SELECTOR SWITCH, HARMONY XB4 - A
Request a Quote Datasheet
Description
SELECTOR SWITCH, HARMONY XB4 - A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB4BJ33GEX-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4BJ33GEX-ND
Selector Switches 4008-XB4BJ33GEX-ND
SELECTOR SWITCH, HARMONY XB4 - A

SELECTOR SWITCH, HARMONY XB4 - A

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
XB4BJ33GEX
Rotary Switches XB4BJ33GEX
Rotary Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 2 N.O., Black, -40 +70 , IP66

Rotary Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 2 N.O., Black, -40 +70 , IP66

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 4008-XB4BJ33GEX-ND XB4BJ33GEX
Product Name Selector Switches Rotary Switches
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWS - Selector switch - NWS21.1/NHSGR -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
22mm Selector Switch Operators - 2AS2-4 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details