Schneider Electric Selector Switches XB4BJ21

Description
Schneider Electric XB4BJ21
Request a Quote Datasheet
Description
Schneider Electric XB4BJ21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 6095391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
6095391
Selector Switches 6095391
Schneider Electric XB4BJ21

Schneider Electric XB4BJ21

Supplier's Site
Selector Switches - 4008-XB4BJ21-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4BJ21-ND
Selector Switches 4008-XB4BJ21-ND
SWITCH SELECT 2POS SPST 6A 120V

SWITCH SELECT 2POS SPST 6A 120V

Buy Now Datasheet
Rotary Sw, Non Illuminated, 2Pos, Screw; No. Of Switch Positions Schneider Electric - 66AH7532 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, Non Illuminated, 2Pos, Screw; No. Of Switch Positions Schneider Electric
66AH7532
Rotary Sw, Non Illuminated, 2Pos, Screw; No. Of Switch Positions Schneider Electric 66AH7532
ROTARY SW, NON ILLUMINATED, 2POS, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:Harmony XB4 Series; Illumination:Non Illuminated;RoHS Compliant: Yes

ROTARY SW, NON ILLUMINATED, 2POS, SCREW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:Harmony XB4 Series; Illumination:Non Illuminated;RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 57702647 - Radwell International
Willingboro, NJ, United States
Selector Switch
57702647
Selector Switch 57702647
SELECTOR SWITCH, LONG HANDLE, 2 POSITION, 600V, CONTACTS: 1 N.O. STAY IN PLACE SWITCH. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, LONG HANDLE, 2 POSITION, 600V, CONTACTS: 1 N.O. STAY IN PLACE SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 6095391 4008-XB4BJ21-ND 66AH7532 57702647
Product Name Selector Switches Selector Switches Rotary Sw, Non Illuminated, 2Pos, Screw; No. Of Switch Positions Schneider Electric Selector Switch
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Dimensions 51.3 x 30 x 70mm
Terminal Type Screw Terminals; Screw Screw Terminals
Features DustProof; Weather resistant or waterproof Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
 - 194L-C32-5251 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers