SWITCH KEYLOCK 3POS DPST 6A 120V
Schneider Electric XB4BG33 Key Switch
0.87 INCH MOUNT HOLE, 3 POSITION, KEY OPERATED, SELECTOR SWITCH ONLY BLACK, MAINTAINED (MA), 2NO, SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
KEY OPERATED SWITCH, DPST-NO, 6A, 120VAC; Switch Operation:Off; Contact Configuration:DPST-N
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB4BG33-ND | 3308739 | 57702625 | 66AH7529 |
| Product Name | Keylock Switches | Key Switches | Selector Switch | Key Operated Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric |
| Actuator Type | Keylock | Keylock | ||
| Current Rating | 6.0 amps | 6.0 amps | ||
| Angle of Throw | 45 degrees | 45 degrees | ||
| Mechanical Life | 1000000 cycles |