Schneider Electric XB4BG21GEX
EXPLOSIVE ATMOSPHERE - 455 KEY S
Keylock Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., -40 +70 , IP66
HAZ LOC- SEL SW 2 POS SR AT LFT W/455 KEY ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 341163 | 4008-XB4BG21GEX-ND | XB4BG21GEX | 07AH1226 |
| Product Name | Selector Switches | Keylock Switches | Keylock Switches | Haz LocSel Sw 2 Pos Sr At Lft W/455 Key Rohs Compliant Schneider Electric |
| Actuator Type | Keylock | Keylock | Keylock | |
| Angle of Throw | 90 degrees | 90 degrees | ||
| Number of Poles | 1 poles | |||
| Positions per Pole | 2 | |||
| Features | DustProof; Weather resistant or waterproof |