Schneider Electric XB4BG21 Key Switch
SWITCH KEYLOCK 2POS SPST 6A 120V
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Off; Contact Configuration:SPST-N
SWITCH, KEY OPERATED, 1NO, 1.2A, 600V; Product Range:Harmony XB4; Contact Configuration:SPST-N
0.87 INCH MOUNT HOLE, 2 POSITION, KEY OPERATED, SELECTOR SWITCH ONLY BLACK, MAINTAINED (MA), NONILLUMINATED, SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Keylock Switches SELECTOR SWITCH 600VAC 1.2A XB4
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 3308723 | 4008-XB4BG21-ND | 66AH7528 | 80C6493 | 57702609 | XB4BG21 |
| Product Name | Key Switches | Keylock Switches | Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric | Switch, Key Operated, 1No, 1.2A, 600V; Product Range Schneider Electric | Selector Switch | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | |||
| Angle of Throw | 90 degrees | 90 degrees | ||||
| Positions per Pole | 2 | 2 Position | ||||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | ||||
| Features | DustProof; Weather resistant or waterproof |