SWITCH SELECT 2POS DPST 6A 120V
Rotary Switches SELECTOR SWITCH 600VAC 1.2A XB4
Black complete selector switch 22mm
SELECTOR SWITCH, 2 POSITIONS, LEVER STAY PUT, HARMONY XB4 SERIES, 10 AMP, 600 VAC/DC, SPDT, ROUND ACTUATOR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB4BD25-ND | 3308688 | XB4BD25 | XB4BD25 | 57702576 |
| Product Name | Selector Switches | Selector Switches | Rotary Switches | SQD Selector Switches Non-Illuminated | Selector Switch |
| Current Rating | 6.0 amps | ||||
| Mechanical Life | 1000000 cycles | ||||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | |||
| Features | Has CSA Certification; Is UL listed | DustProof; Weather resistant or waterproof |