Schneider Electric Pushbutton Switches XB4BC61GEX

Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet
Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BC61GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BC61GEX-ND
Pushbutton Switches 4008-XB4BC61GEX-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BC61GEX
Pushbutton Switches XB4BC61GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Blue, -40 +70 , IP65

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.O., Blue, -40 +70 , IP65

Buy Now Datasheet
Pb Switch, Spst, 6A, 120Vac, Blue, Screw; Product Range Schneider Electric - 07AH1221 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 120Vac, Blue, Screw; Product Range Schneider Electric
07AH1221
Pb Switch, Spst, 6A, 120Vac, Blue, Screw; Product Range Schneider Electric 07AH1221
PB SWITCH, SPST, 6A, 120VAC, BLUE, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 120VAC, BLUE, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BC61GEX-ND XB4BC61GEX 07AH1221
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 6A, 120Vac, Blue, Screw; Product Range Schneider Electric
Actuator Specifications Round, Button, Mushroom
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2213767-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details