Schneider Electric Push Button Switches XB4BC42GEX

Description
Schneider Electric XB4BC42GEX
Request a Quote Datasheet
Description
Schneider Electric XB4BC42GEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 205285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
205285
Push Button Switches 205285
Schneider Electric XB4BC42GEX

Schneider Electric XB4BC42GEX

Supplier's Site
Pushbutton Switches - 4008-XB4BC42GEX-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BC42GEX-ND
Pushbutton Switches 4008-XB4BC42GEX-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric - 07AH1219 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric
07AH1219
Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric 07AH1219
PB SWITCH, SPST, 6A, 120VAC, RED, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, SPST, 6A, 120VAC, RED, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BC42GEX
Pushbutton Switches XB4BC42GEX
Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.C., Red, -40 +70 , IP65

Pushbutton Switches HAZ LOC PUSHBUTTON SWITCH, 24- 240 Vac/dc, CONTACTS 1 N.C., Red, -40 +70 , IP65

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 205285 4008-XB4BC42GEX-ND 07AH1219 XB4BC42GEX
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst, 6A, 120Vac, Red, Screw; Product Range Schneider Electric Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism 1 NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Double Throw (SPDT)
Features RoHS DustProof RoHS
Actuator Specifications Round, Button, Mushroom
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-ARM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 962433 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Micro switches - M 660 - M 660-11-2-1972 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details