Schneider Electric Push Button Switches XB4BC21

Description
Schneider Electric XB4BC21
Request a Quote Datasheet
Description
Schneider Electric XB4BC21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6095329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6095329
Push Button Switches 6095329
Schneider Electric XB4BC21

Schneider Electric XB4BC21

Supplier's Site
Pushbutton Switches - 4008-XB4BC21-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BC21-ND
Pushbutton Switches 4008-XB4BC21-ND
HARMONY XB4, PUSH BUTTON, METAL,

HARMONY XB4, PUSH BUTTON, METAL,

Buy Now Datasheet
Pushbutton - 57702546 - Radwell International
Willingboro, NJ, United States
Pushbutton
57702546
Pushbutton 57702546
PUSHBUTTON, 40MM, MUSHROOM HEAD, 22MM, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 40MM, MUSHROOM HEAD, 22MM, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switches - Pushbutton Switches - XB4BC21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4BC21
Switches - Pushbutton Switches XB4BC21
HARMONY XB4, PUSH BUTTON, METAL,

HARMONY XB4, PUSH BUTTON, METAL,

Supplier's Site
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric - 66AH7516 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric
66AH7516
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric 66AH7516
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Contact Configuration:SPST-N O; Product Range:Harmony XB4 Series; Switch Terminals:Screw Clamp; IP Rating:IP66, IP69, IP69K; RoHS Compliant: Yes

INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Contact Configuration:SPST-NO; Product Range:Harmony XB4 Series; Switch Terminals:Screw Clamp; IP Rating:IP66, IP69, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BC21
Pushbutton Switches XB4BC21
Pushbutton Switches PUSH BUTTON OPERATOR 22MM XB4B SPECIAL

Pushbutton Switches PUSH BUTTON OPERATOR 22MM XB4B SPECIAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6095329 4008-XB4BC21-ND 57702546 XB4BC21 66AH7516 XB4BC21
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches - Pushbutton Switches Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals Screw Terminals; Screw Clamp Screw
Features RoHS DustProof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4074J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details