The Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw from Schneider Electric is part of the Harmony XB4 series. It features a momentary operation with a contact configuration of one normally open (NO) and one normally closed (NC) contact. The switch has a rated operational current of 1.2A at 600V AC-15 and is designed for standard contact usage. It offers a mechanical durability of 1,000,000 cycles and an electrical durability of 1,000,000 cycles under specified conditions. The device is constructed with a chromium-plated metal bezel and has a mounting diameter of 22mm. It is equipped with screw clamp terminals that accommodate various wire sizes. The switch is rated for high-pressure washer resistance up to 7,000,000 Pa at 55°C and has an IP69K rating for protection against dust and water ingress. It operates effectively in ambient temperatures ranging from -25°C to 70°C. The product complies with multiple international standards, including UL and CSA certifications, ensuring reliability in various applications.
HARMONY XB4, TRIPLE-HEADED PUSH
HARMONY XB4, TRIPLE-HEADED PUSH
SWITCH, PUSHBUTTON, 1NO/1NC, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:DPST-N
Pushbutton Switches MTL FLUSH 3 BTN COMPLETE STOP GREEN/G
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BA731327-ND | XB4BA731327 | 89T7917 | XB4BA731327 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Terminal Type | Screw Terminals | Screw Terminals | Screw | |
| Features | DustProof | RoHS |