Schneider Electric Pushbutton Switches XB4BA711237

Description
MTL FLUSH 3 BTN COMPLETE STOP WH
Request a Quote Datasheet
Description
MTL FLUSH 3 BTN COMPLETE STOP WH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4BA711237-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BA711237-ND
Pushbutton Switches 4008-XB4BA711237-ND
MTL FLUSH 3 BTN COMPLETE STOP WH

MTL FLUSH 3 BTN COMPLETE STOP WH

Buy Now Datasheet
Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric - 89T7916 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric
89T7916
Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric 89T7916
SWITCH, PUSHBUTTON, 1NO/1NC, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:DPST-N O, SPST-NC; Switch Operation:Momentary; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 1NO/1NC, 1.2A, 600V, SCREW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:DPST-NO, SPST-NC; Switch Operation:Momentary; Actuator / Cap Colour:Multicolour RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB4BA711237
Pushbutton Switches XB4BA711237
Pushbutton Switches MTL FLUSH 3 BTN COMPLETE STOP WHITE/B

Pushbutton Switches MTL FLUSH 3 BTN COMPLETE STOP WHITE/B

Buy Now Datasheet
Switches - Pushbutton Switches - XB4BA711237 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4BA711237
Switches - Pushbutton Switches XB4BA711237
MTL FLUSH 3 BTN COMPLETE STOP WH

MTL FLUSH 3 BTN COMPLETE STOP WH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4BA711237-ND 89T7916 XB4BA711237 XB4BA711237
Product Name Pushbutton Switches Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-1931-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details