Schneider Electric Push Button Switches XB4BA3341

Description
Schneider Electric XB4BA3341
Request a Quote Datasheet
Description
Schneider Electric XB4BA3341
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6095307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6095307
Push Button Switches 6095307
Schneider Electric XB4BA3341

Schneider Electric XB4BA3341

Supplier's Site
Pushbutton Switches - 4008-XB4BA3341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BA3341-ND
Pushbutton Switches 4008-XB4BA3341-ND
PB METAL WHITE MARK UP ARROW 1NO

PB METAL WHITE MARK UP ARROW 1NO

Buy Now Datasheet
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric - 66AH7511 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric
66AH7511
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric 66AH7511
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-N O; Product Range:Harmony XB4 Series; Switch Terminals:Screw Clamp; IP Rating:IP66, IP67, IP69, IP69K; RoHS Compliant: Yes

INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:SPST-NO; Product Range:Harmony XB4 Series; Switch Terminals:Screw Clamp; IP Rating:IP66, IP67, IP69, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6095307 4008-XB4BA3341-ND 66AH7511
Product Name Push Button Switches Pushbutton Switches Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw Screw Terminals Screw Terminals; Screw Clamp
Features RoHS DustProof; Imprinted Markings (e.g. ON/OFF, I/O) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3683-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details