The XB4BA3311 is a complete pushbutton operator in the Harmony XB4 series, with a round green flush operator and white I mark, spring return, and 1 NO contact. It mounts on a 22 mm panel cut-out, with a chromium-plated metal front ring and zamak flange. Screw terminals accept 0.22 to 2.5 mm² cables without spread ends. It has IP66 and NEMA 13/4X protection, operates from -25 to 70 °C, and resists 7 MPa high-pressure washing at 55 °C. Electrical ratings are 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13. Mechanical life is 5 million cycles, electrical life is 1 million cycles under rated loads. It complies with EN/IEC 60947-1, -5-1, -5-4, and is UL listed and CSA certified. Dimensions are 47 mm high, 30 mm wide, 52 mm deep, and it weighs 0.08 kg.
PUSHBUTTON OPERATOR 22MM XB4 +OPTIONS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6473 |
| Product Name | Pushbutton Operator 22Mm Xb4 +Options Rohs Compliant Schneider Electric |
| Approvals | RoHS |