HARMONY, 22MM PUSH BUTTON, GREEN
Pushbutton Switches PUSHBUTTON OPERATOR 22MM XB4
PUSHBUTTON; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
PB SWITCH, SPST-NO, 6A, 120VAC, SCREW; Switch Operation:Momentary;
HARMONY, 22MM PUSH BUTTON, GREEN
PUSHBUTTON OPERATOR 22MM XB4 +OPTIONS
PUSHBUTTON SWITCH ONLY ROUND, GREEN PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BA31-ND | 3308638 | XB4BA31 | 80C6472 | 66AH7509 | XB4BA31 | 70008061 | 57702446 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pushbutton; Product Range Schneider Electric | Pb Switch, Spst-No, 6A, 120Vac, Screw; Switch Operation Schneider Electric | Switches - Pushbutton Switches | PUSHBUTTON OPERATOR 22MM XB4 +OPTIONS | Pushbutton |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |||||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | No | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw | Screw Terminals; Screw Clamp | Screw Terminals |