HARMONY XB4, PUSH BUTTON, METAL,
Pushbutton Switches Push Button, Black Chrome, 22mm
HARMONY XB4, PUSH BUTTON, METAL,
22MM MOUNT HOLE, PUSHBUTTON SWITCH WITH CONTACT BLOCK ROUND, BLACK PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO), ANTICORROSIVE, DUST RESISTANT AND VAPORTIGHT. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 8151831 | 4008-XB4BA25-ND | XB4BA25 | XB4BA25 | 57702442 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw | Screw Terminals | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |