SWITCH SELECT 2POS SPST 6A 120V
Keylock Switches 22mm 3 pos sel sw
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB4AS2-ND | XB4AS2 |
| Product Name | Selector Switches | Keylock Switches |
| Current Rating | 6.0 amps | |
| Mechanical Life | 1000000 cycles | |
| Terminal Type | Screw Terminals |