Schneider Electric Pushbutton Switches XB4AB2

Description
22MM PUSH BUTTON, HARMONY XB4, M
Request a Quote Datasheet
Description
22MM PUSH BUTTON, HARMONY XB4, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4AB2-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4AB2-ND
Pushbutton Switches 4008-XB4AB2-ND
22MM PUSH BUTTON, HARMONY XB4, M

22MM PUSH BUTTON, HARMONY XB4, M

Buy Now Datasheet
Switches - Pushbutton Switches - XB4AB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4AB2
Switches - Pushbutton Switches XB4AB2
22MM PUSH BUTTON, HARMONY XB4, M

22MM PUSH BUTTON, HARMONY XB4, M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4AB2-ND XB4AB2
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Terminal Type Screw Terminals Screw Terminals
Features DustProof
Max Current Rating 0.2200 to 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Tactile Switches - 486-7045-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details