Schneider Electric Pushbutton Switches XB4AB1

Description
PUSH BUTTON, HARMONY XB4, 22 MM
Request a Quote Datasheet
Description
PUSH BUTTON, HARMONY XB4, 22 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4AB1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4AB1-ND
Pushbutton Switches 4008-XB4AB1-ND
PUSH BUTTON, HARMONY XB4, 22 MM

PUSH BUTTON, HARMONY XB4, 22 MM

Buy Now Datasheet
Switches - Pushbutton Switches - XB4AB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4AB1
Switches - Pushbutton Switches XB4AB1
PUSH BUTTON, HARMONY XB4, 22 MM

PUSH BUTTON, HARMONY XB4, 22 MM

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB4AB1
Pushbutton Switches XB4AB1
Pushbutton Switches 22mm PB w/ contact block + 6 colors

Pushbutton Switches 22mm PB w/ contact block + 6 colors

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4AB1-ND XB4AB1 XB4AB1
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details