The XAPM1202 is a die-cast empty control station for Ø22 mm control and signalling units, with a front plate size of 80 x 80 mm and a usable depth of 49 mm. It features two vertical cut-outs, is made of zinc alloy, and has two cable entry holes compatible with cable glands up to 14 mm. The enclosure is designed for flush mounting and has an IP69 and IP65 rating. It weighs 0.45 kg and operates in ambient temperatures from -40 °C to 70 °C.
Enclosure, 22mm, Control Station, Push Button, 80 mm, 80 mm, 49 mm, 2, Zinc Alloy
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6356 |
| Product Name | Enclosure, 22Mm, Control Station, Push Button, 80 Mm, 80 Mm, 49 Mm, 2, Zinc Alloy Schneider Electric |