Schneider Electric Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric XAPK178F93H29

Description
EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-N C; Switch Operation:Off; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-N C; Switch Operation:Off; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric - 66AH7498 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric
66AH7498
Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric 66AH7498
EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-N C; Switch Operation:Off; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

EMERGENCY STOP SWITCH, DPST-NC, 120VAC; Contact Configuration:DPST-NC; Switch Operation:Off; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 66AH7498
Product Name Emergency Stop Switch, Dpst-Nc, 120Vac; Contact Configuration Schneider Electric
Maximum Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13176 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details