Schneider Electric Control Station Enclosures XAPD5606

Description
Schneider Electric XAPD5606
Request a Quote
Description
Schneider Electric XAPD5606
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2564830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2564830
Control Station Enclosures 2564830
Schneider Electric XAPD5606

Schneider Electric XAPD5606

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2564830
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Depth 2.93 inch (74.5 mm)
Material Aluminum; Die Cast Aluminium
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0140 - Newark, An Avnet Company
Specs
Length 2.38 inch (60.5 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details