Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
SCHNEIDER ELECTRIC
XAPD2204 -- GENERAL PURPOSE ENCLOSURES
Schneider Electric
General Purpose Enclosures
XAPD2204
Description
Schneider Electric XAPD2204
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric XAPD2204
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2546399
General Purpose Enclosures
2546399
Schneider Electric XAPD2204
Schneider Electric XAPD2204
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
2546399
Product Name
General Purpose Enclosures
Length
3.15 inch (80 mm)
Width
3.15 inch (80 mm)
Depth
5.12 inch (130 mm)
Material
Metal
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
BG2000-0020 | Protection enclosure for IP67 box, 66.5 mm x 131 mm x 89 mm
View Details
Keystone Electronics Corp.
Enclosures, Boxes & Cases
2039
Specs
Length
6.81 inch (173 mm)
Width
5.25 inch (133 mm)
Features
RoHS Compliant
View Details
AirClean Systems
Type A Enclosure
PowderSafe AC705
Specs
Shape
Rectangular
Length
30 inch (762 mm)
Width
24 inch (610 mm)
View Details
Paxton Products, an ITW company
Air Delivery Device Enclosures
Specs
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details