Schneider Electric General Purpose Enclosures XAPD1502

Description
Schneider Electric XAPD1502 Enclosure
Request a Quote
Description
Schneider Electric XAPD1502 Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2546395 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2546395
General Purpose Enclosures 2546395
Schneider Electric XAPD1502 Enclosure

Schneider Electric XAPD1502 Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2546395
Product Name General Purpose Enclosures
Length 3.15 inch (80 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material Die Cast Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TG Series Enclosures - 201-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers