Schneider Electric XAPA4116
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2118445 |
| Product Name | Control Station Enclosures |
| Type | Pushbutton Enclosures |
| Depth | 3.27 inch (83 mm) |
| Material | Glass Reinforced Polyester |
| NEMA Rating | NEMA Enclosures |