Schneider Electric XALK178F
CONTROL STATION PUSHBUTTON, HARMONY XALK RANGE, 10 AMP, 120-600 VAC/125-600 VDC, POLYCARBONATE, COVER COLOUR: YELLOW (RAL 1021), BASE COLOUR: LIGHT GREY (RAL 7035), MUSHROOM HEAD, 2 NC CONTACTS, 600 V INSULATION, -40 TO 70 DEGREE C, IP66/67/69/69K/IK03.
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 3308587 | 57696702 |
| Product Name | Emergency Stop Push Buttons | Pushbutton |
| Configuration | Normally Closed (NC) | |
| Switching Mechanism | 2 NC | |
| Switch Dimensions | 68 x 68 x 53 mm | |
| Features | DustProof; Weather resistant or waterproof |