Schneider Electric Switch, ONE HOLE YELLOW ENCLOSURE, RED MUSHROOM TURN RELEASE, 1 NC XALK174H7

Description
Pushbutton Switch, Background Box Mounting, Red Mushroom Turn Release These control stations use push buttons and pilot lights from the XB5 plastic operator range. Control Stations Are Composed of Operators/Pilot lights Base of Enclosure (With Mounting Plate) Contact Block and Light Module Combinations Legends Specifications Protection: IP65 and NEMA Type 4X Approvals: CE, UL Listed, CSA Certified Material: polycarbonate, Light Grey RAL 7035 and Dark Grey RAL 7016 Cable Entries: Knock-Outs for No. 13 (CM 12, PG 13.5) Cable Glands and Tapped ISO 20 Cover Screws: Stainless Steel, Tightening Torque 2 Nm
Description
Pushbutton Switch, Background Box Mounting, Red Mushroom Turn Release These control stations use push buttons and pilot lights from the XB5 plastic operator range. Control Stations Are Composed of Operators/Pilot lights Base of Enclosure (With Mounting Plate) Contact Block and Light Module Combinations Legends Specifications Protection: IP65 and NEMA Type 4X Approvals: CE, UL Listed, CSA Certified Material: polycarbonate, Light Grey RAL 7035 and Dark Grey RAL 7016 Cable Entries: Knock-Outs for No. 13 (CM 12, PG 13.5) Cable Glands and Tapped ISO 20 Cover Screws: Stainless Steel, Tightening Torque 2 Nm

Suppliers

Company
Product
Description
Supplier Links
Switch, ONE HOLE YELLOW ENCLOSURE, RED MUSHROOM TURN RELEASE, 1 NC - 70007391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, ONE HOLE YELLOW ENCLOSURE, RED MUSHROOM TURN RELEASE, 1 NC
70007391
Switch, ONE HOLE YELLOW ENCLOSURE, RED MUSHROOM TURN RELEASE, 1 NC 70007391
Pushbutton Switch, Background Box Mounting, Red Mushroom Turn Release These control stations use push buttons and pilot lights from the XB5 plastic operator range. Control Stations Are Composed of Operators/Pilot lights Base of Enclosure (With Mounting Plate) Contact Block and Light Module Combinations Legends Specifications Protection: IP65 and NEMA Type 4X Approvals: CE, UL Listed, CSA Certified Material: polycarbonate, Light Grey RAL 7035 and Dark Grey RAL 7016 Cable Entries: Knock-Outs for No. 13 (CM 12, PG 13.5) Cable Glands and Tapped ISO 20 Cover Screws: Stainless Steel, Tightening Torque 2 Nm

Pushbutton Switch, Background Box Mounting, Red Mushroom Turn Release
These control stations use push buttons and pilot lights from the XB5 plastic operator range.
Control Stations Are Composed of

  • Operators/Pilot lights
  • Base of Enclosure (With Mounting Plate)
  • Contact Block and Light Module Combinations
  • Legends
    Specifications
  • Protection: IP65 and NEMA Type 4X
  • Approvals: CE, UL Listed, CSA Certified
  • Material: polycarbonate, Light Grey RAL 7035 and Dark Grey RAL 7016
  • Cable Entries: Knock-Outs for No. 13 (CM 12, PG 13.5) Cable Glands and Tapped ISO 20
  • Cover Screws: Stainless Steel, Tightening Torque 2 Nm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70007391
Product Name Switch, ONE HOLE YELLOW ENCLOSURE, RED MUSHROOM TURN RELEASE, 1 NC
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2416049-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details