Schneider Electric Control Station Enclosures XALG03

Description
Schneider Electric XALG03
Request a Quote Datasheet
Description
Schneider Electric XALG03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 314924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
314924
Control Station Enclosures 314924
Schneider Electric XALG03

Schneider Electric XALG03

Supplier's Site
Cont. Station Harsh Env. 3Hole; Enclosure Type Schneider Electric - 67AH3387 - Newark, An Avnet Company
Chicago, IL, United States
Cont. Station Harsh Env. 3Hole; Enclosure Type Schneider Electric
67AH3387
Cont. Station Harsh Env. 3Hole; Enclosure Type Schneider Electric 67AH3387
CONT. STATION HARSH ENV. 3HOLE; Enclosure Type:Push Button; Enclosure Material:Nylon; External Height - Metric:180mm; External Width - Metric:72mm; External Depth - Metric:65mm; IP Rating:IP66, IP69K; Body Colour:Black; NEMA RoHS Compliant: Yes

CONT. STATION HARSH ENV. 3HOLE; Enclosure Type:Push Button; Enclosure Material:Nylon; External Height - Metric:180mm; External Width - Metric:72mm; External Depth - Metric:65mm; IP Rating:IP66, IP69K; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 314924 67AH3387
Product Name Control Station Enclosures Cont. Station Harsh Env. 3Hole; Enclosure Type Schneider Electric
Type Pushbutton Enclosures Pushbutton Enclosures
Material Plastic Nylon
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Knockouts
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details