Schneider Electric Control Station Enclosures XALE1

Description
Schneider Electric XALE1
Request a Quote
Description
Schneider Electric XALE1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2205210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2205210
Control Station Enclosures 2205210
Schneider Electric XALE1

Schneider Electric XALE1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2205210
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Material Polycarbonate; ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers