Push Button Switch, Panel Mounting Type, 1 NO Contact Form These control stations use push buttons and pilot lights from the XB5 plastic operator range. Control Stations Are Composed of
Operators/Pilot lights
Base of Enclosure (With Mounting Plate)
Contact Block and Light Module Combinations
Legends Specifications
Protection: IP65 and NEMA Type 4X
Approvals: CE, UL Listed, CSA Certified
Material: polycarbonate, Light Grey RAL 7035 and Dark Grey RAL 7016
Cable Entries: Knock-Outs for No. 13 (CM 12, PG 13.5) Cable Glands and Tapped ISO 20
Cover Screws: Stainless Steel, Tightening Torque 2 Nm
Push Button Switch, Panel Mounting Type, 1 NO Contact Form
These control stations use push buttons and pilot lights from the XB5 plastic operator range.
Control Stations Are Composed of
- Operators/Pilot lights
- Base of Enclosure (With Mounting Plate)
- Contact Block and Light Module Combinations
- Legends
Specifications
- Protection: IP65 and NEMA Type 4X
- Approvals: CE, UL Listed, CSA Certified
- Material: polycarbonate, Light Grey RAL 7035 and Dark Grey RAL 7016
- Cable Entries: Knock-Outs for No. 13 (CM 12, PG 13.5) Cable Glands and Tapped ISO 20
- Cover Screws: Stainless Steel, Tightening Torque 2 Nm